Win Source Part Number: 1259947-SN74AHCT1654
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74AHCT
Package: Tube
Standard Package: 25
Mounting: SMD (SMT)
Logic Type: Buffer, Inverting
Output Type: 3-State
Current - Output High, Low: 8mA, 8mA
Number of Elements: 2
Number of Bits per Element: 8
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package: 48-SSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SN74AHCT16540DL
Base Product Number: 74AHCT16540
Buffer, Inverting 2 Element 8 Bit per Element 3-State Output 48-SSOP
IC BUFFER INVERT 5.5V 48SSOP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 1259947-SN74AHCT16540DL | 296-4698-5-ND | SN74AHCT16540DL |
| Product Name | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 4.5 to 5.5 volts | 4.5 to 5.5 volts |