Texas Instruments Logic - Buffers, Drivers, Receivers, Transceivers SN74AHCT16540DGGR

Description
IC BUFFER INVERT 5.5V 48TSSOP
Description
IC BUFFER INVERT 5.5V 48TSSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74AHCT16540DGGR is a 16-bit buffer and bus driver designed for high-performance bus interfacing in wide data paths. It features a flow-through architecture that optimizes PCB layout and minimizes high-speed switching noise through distributed VCC and GND pins. The device operates with TTL-compatible inputs and includes a 3-state control gate, allowing for high-impedance outputs when either output-enable input is high. This component is characterized for operation within a temperature range of -40°C to 85°C and supports a supply voltage range of 4.5V to 5.5V. It is available in a TSSOP package with 48 pins, making it suitable for applications requiring compact design. The device also offers robust latch-up performance exceeding 250 mA and ESD protection exceeding 2000 V, ensuring reliability in various environments.

Datasheet Summary
Powered by GS/AI

The SN74AHCT16540DGGR is a 16-bit buffer and bus driver designed for high-performance bus interfacing in wide data paths. It features a flow-through architecture that optimizes PCB layout and minimizes high-speed switching noise through distributed VCC and GND pins. The device operates with TTL-compatible inputs and includes a 3-state control gate, allowing for high-impedance outputs when either output-enable input is high. This component is characterized for operation within a temperature range of -40°C to 85°C and supports a supply voltage range of 4.5V to 5.5V. It is available in a TSSOP package with 48 pins, making it suitable for applications requiring compact design. The device also offers robust latch-up performance exceeding 250 mA and ESD protection exceeding 2000 V, ensuring reliability in various environments.

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - SN74AHCT16540DGGR - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
SN74AHCT16540DGGR
Logic - Buffers, Drivers, Receivers, Transceivers SN74AHCT16540DGGR
IC BUFFER INVERT 5.5V 48TSSOP

IC BUFFER INVERT 5.5V 48TSSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number SN74AHCT16540DGGR
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Butler Matrix KBM9005010 - KBM9005010 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 1000 MHz
View Details
WiFi NTRIP Master - AS-XBEE-WIFI-2.4-INT-04 - ArduSimple
Specs
Device Type Receiver
Technology Wi-Fi / WiMAX / Wi-Mesh
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface - Drivers, Receivers, Transceivers - CY7C68000A-56LFXC - Lingto Electronic Limited
Specs
Device Type Transceiver
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
GPS Antennas - 8968314 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details