Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 48-TSSOP
Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 48-TSSOP
Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 48-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 029766-SN74AHCT16244
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 8mA, 8mA
Number of Elements: 4
Number of Bits per Element: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 48-TSSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers |
| Product Number | 296-4684-6-ND | 029766-SN74AHCT16244DGGR |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AHCT16244DGGR |
| Supply Voltage (VS) | 4.5 to 5.5 volts | 4.5 to 5.5 volts |