Texas Instruments High-Performance Analog Buffers, Drivers, Receivers, Transceivers SN74AHCT16240DGVR

Description
Buffer, Inverting 4 Element 4 Bit per Element 3-State Output 48-TVSOP
Request a Quote Datasheet
Description
Buffer, Inverting 4 Element 4 Bit per Element 3-State Output 48-TVSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buffers, Drivers, Receivers, Transceivers - 296-4682-2-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-4682-2-ND
Buffers, Drivers, Receivers, Transceivers 296-4682-2-ND
Buffer, Inverting 4 Element 4 Bit per Element 3-State Output 48-TVSOP

Buffer, Inverting 4 Element 4 Bit per Element 3-State Output 48-TVSOP

Buy Now Datasheet
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AHCT16240DGVR - 141737-SN74AHCT16240DGVR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AHCT16240DGVR
141737-SN74AHCT16240DGVR
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AHCT16240DGVR 141737-SN74AHCT16240DGVR
Manufacturer: Texas Instruments Win Source Part Number: 141737-SN74AHCT16240 DGVR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Inverting Output Type: Push-Pull Current - Output High, Low: 8mA, 8mA Number of Elements: 4 Number of Bits per Element: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TVSOP Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 141737-SN74AHCT16240DGVR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Inverting
Output Type: Push-Pull
Current - Output High, Low: 8mA, 8mA
Number of Elements: 4
Number of Bits per Element: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-TVSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
SN74AHCT16240DGVR
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74AHCT16240DGVR
IC BUFFER INVERT 5.5V 48TVSOP

IC BUFFER INVERT 5.5V 48TVSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips
Product Number 296-4682-2-ND 141737-SN74AHCT16240DGVR SN74AHCT16240DGVR
Product Name Buffers, Drivers, Receivers, Transceivers Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AHCT16240DGVR Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 4.5 to 5.5 volts 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - 5417/BCA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP14
View Details
IC CLK BUFFER 4:16 125MHZ 28PLCC - 815-CGS2535TV - Utmel Electronic Limited
Specs
Supply Voltage (VS) 3.3 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 28-LCC (J-Lead)
View Details
2 suppliers
Expandable Dual 4-Input Buffer - 932 - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage (VS) 4.5 to 5.5 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; Lead CAN / Flat Pack
View Details
Buffers, Drivers, Receivers, Transceivers - 54FCT245CTDB-ND - DigiKey
Specs
Supply Voltage (VS) 4.5 to 5.5 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP; "20-CDIP (0.300"", 7.62mm)"
View Details
2 suppliers