Manufacturer: Texas Instruments
Win Source Part Number: 896435-SN74AHCT14QPW
Series: Automotive, AEC-Q100, 74AHCT
Operating Temperature Range: -40°C ~ 125°C
Features: Inverter IC 6 Channel Schmitt Trigger 14-TSSOP
Package: 14-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 74AHCT14
Categories: Integrated Circuits (ICs)
Case / Package: 14-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -296-13654-1, 296-13654-6-NDR, -296-13654-1-NDR, -296-13654-1-ND, -SN74AHCT14QPWRQ1-ND
| Win Source Electronics | |
|---|---|
| Product Category | Amplifier and Comparator Chips |
| Product Number | 896435-SN74AHCT14QPWRQ1 |
| Product Name | Logic - Logic - Gates and Inverters - SN74AHCT14QPWRQ1 |
| Package Type | SSOP; SOP; TSSOP; 14-TSSOP |