Manufacturer: Texas Instruments
Win Source Part Number: 1253607-SN74AHCT14PW
Series: 74AHCT
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Features: Schmitt Trigger
Package: 14-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 6
Mounting: SMD
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 8mA, 8mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 8ns @ 5V, 50pF
Logic Level - Low: 0.5 V ~ 0.6 V
Logic Level - High: 1.9 V ~ 2.1 V
Family Name: SN74AHCT14
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TSSOP
Maximum Quiescent Current: 2μA
Alternative Parts (Cross-Reference): 74VHCT14AT; 74VHCT14ATTR; 74AHCT14PW,118;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
6-Ch Schmitt Trigger Inverter, 4.5-5.5V, CMOS, 9ns, TSSOP Product overview: SN74AHCT14PW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHCT14PW can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel Schmitt Trigger 14-TSSOP
INTEGRATED CIRCUIT, INVERTER, 6 CIRCUIT, 4.5 - 5.5 V, TSSOP-14. FREE 2 YEAR RADWELL WARRANTY
IC, SCHMITTTRIGGER, SMD, 74AHCT14; Logic Family / Base Number:74AHCT14; Logic Type:Inverter; Output Current:8mA; No. of Inputs:1; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes
Inverter IC 6 Channel Schmitt Trigger 14-TSSOP
IC INVERTER 6CH 6-INP 14TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Radwell International | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1253607-SN74AHCT14PW | 705-SN74AHCT14PW | 296-26416-5-ND | 17086103 | 52AH4393 | SN74AHCT14PW | SN74AHCT14PW |
| Product Name | Logic - Logic - Gates and Inverters - SN74AHCT14PW | 5.5V TSSOP Logic IC | Gates and Inverters | Logic IC | Ic, Schmitttrigger, Smd, 74Ahct14; Logic Family / Base Number Texas Instruments | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT; Inverter | NOT; Inverter, Schmitt Trigger | NOT | NOT | NOT; Inverter | NOT; Inverter | NOT |
| Supply Voltage | 4.5 V ~ 5.5 V | 5.5V | 4.5V ~ 5.5V | 5.5V | 4.5V ~ 5.5V | 1.9V ~ 2.1V (Low), 0.5V ~ 0.6V (High) | |
| Inputs | 6 | 6 | 1 | 1 | 1 | ||
| Propagation Delay | 8 ns | 9 ns | 8 ns | ||||
| Low Level Output Current (Sink) | 8 mA | 8 mA | 8 mA |