Inverter IC 6 Channel Schmitt Trigger 14-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 1253606-SN74AHCT14N
Series: 74AHCT
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Features: Schmitt Trigger
Package: 14-DIP (0.300", 7.62mm)
Number of Circuits: 6
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 8mA, 8mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 8.1ns @ 5V, 50pF
Logic Level - Low: 0.5 V ~ 0.6 V
Logic Level - High: 1.9 V ~ 2.1 V
Family Name: SN74AHCT14
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-PDIP
Maximum Quiescent Current: 2μA
Alternative Parts (Cross-Reference): 74VHCT14AN; SN74AHCT14DE4; SN74AHCT14NSG4;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Malaysia, Mexico
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
6-Ch Schmitt Trigger Inverter IC, 4.5-5.5V, 9ns, PDIP Product overview: SN74AHCT14N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHCT14N can be used for catalog matching and distributor lookup.
IC INVERT SCHMITT 6CH 1INP 14DIP
Inverter IC 6 Channel Schmitt Trigger 14-PDIP
IC INVERT SCHMITT 6CH 6-IN 14DIP
IC, INVERTER LOGIC; Logic Family / Base Number:74AHCT14; Logic Type:Inverter Schmitt Trigger; Output Current:8mA; No. of Inputs:1; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 296-4674-5-ND | 2528711P | 1253606-SN74AHCT14N | 705-SN74AHCT14N | SN74AHCT14N | SN74AHCT14N | SN74AHCT14N | 26AJ9141 |
| Product Name | Gates and Inverters | Inverters ICs | Logic - Logic - Gates and Inverters - SN74AHCT14N | 5.5V Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Ic, Inverter Logic; Logic Family / Base Number Texas Instruments |
| Gate Type | NOT | NOT; Hex Inverting Schmitt Trigger | NOT; Inverter | NOT; Buffer, Inverter, Schmitt Trigger | NOT | NOT; Inverter | NOT | NOT; Inverter Schmitt Trigger |
| Supply Voltage | 4.5V ~ 5.5V | 4.5 V ~ 5.5 V | 5.5V | 4.5V ~ 5.5V | 1.9V ~ 2.1V (Low), 0.5V ~ 0.6V (High) | 5.5V | ||
| Inputs | 1 | 6 | 1 | 1 | 1 | |||
| Features | Schmitt Trigger | Schmitt Trigger | ||||||
| Propagation Delay | 8.1 ns | 8.1 ns | 9 ns |