Manufacturer: Texas Instruments
Win Source Part Number: 122714-SN74AHCT14DGV
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 8ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 0.6 V
Logic Level - High: 1.9 V to 2.1 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TVSOP
Dimension: 14-TFSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Hex Schmitt-Trigger Inverters, 5V, CMOS, 9ns, 85°C, TFSOP Product overview: SN74AHCT14DGVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHCT14DGVR can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel Schmitt Trigger 14-TVSOP
Inverter IC 6 Channel Schmitt Trigger 14-TVSOP
Inverter IC 6 Channel Schmitt Trigger 14-TVSOP
IC INVERTER 6CH 6-INP 14TVSOP
Inverter IC 6 Channel Schmitt Trigger 14-TVSOP
IC INVERTER 6CH 1-INP 14TVSOP
Schmitt Trigger 6 2uA 8ns@5V,50pF 4.5V~5.5V TFSOP-14-175mil Inverters ROHS
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 122714-SN74AHCT14DGVR | 705-SN74AHCT14DGVR | 296-4673-1-ND | SN74AHCT14DGVR | SN74AHCT14DGVR | SN74AHCT14DGVR | SN74AHCT14DGVR |
| Product Name | Logic - Logic - Gates and Inverters - SN74AHCT14DGVR | 5V Logic IC | Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic ICs >> Inverters |
| Gate Type | NOT; Inverter | NOT; Buffer, Inverter, Schmitt Trigger | NOT | NOT | NOT; Inverter | NOT | NOT |
| Supply Voltage | 4.5 V ~ 5.5 V | 5.5V | 4.5V ~ 5.5V | 1.9V ~ 2.1V (Low), 0.5V ~ 0.6V (High) | 4.5V ~ 5.5V | 4.5V~5.5V | |
| Inputs | 6 | 1 | 1 | 1 | |||
| Propagation Delay | 8 ns | 9 ns | 8 ns | 8 ns | |||
| Low Level Output Current (Sink) | 8 mA | 8 mA | 8 mA | 8 mA |