Manufacturer: Texas Instruments
Win Source Part Number: 065196-SN74AHCT139PW
Packaging: Reel - TR
Type: Decoder/Demultiplexe
Mounting: SMD (SMT)
Current - Output High, Low: 8mA, 8mA
Independent Circuits: 2
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Decoder/Demultiplexe
Decoder/Demultiplexe
Decoder/Demultiplexe
Dual 2-to-4 Demultiplexer/Decode
IC DECODER/DEMUX 1X2:4 16TSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 065196-SN74AHCT139PWR | 296-4671-6-ND | 743-SN74AHCT139PWR | SN74AHCT139PWR |
| Product Name | Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74AHCT139PWR | Signal Switches, Multiplexers, Decoders | Dual 5V TSSOP Analog Switch and Multiplexer IC | Logic - Signal Switches, Multiplexers, Decoders |
| Supply Voltage (VS) | 4.5 to 5.5 volts | 5 volts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | SSOP; SOP; TSSOP; 16-TSSOP | TSSOP; "16-TSSOP | Tape and Reel |