Texas Instruments High-Performance Analog Dual 5V 110MHz SOIC Analog Switch and Multiplexer IC SN74AHCT139DG4

Description
Dual 2-to-4 Demultiplexer/Decode r IC, 5V, SOIC, CMOS, 110MHz Product overview: SN74AHCT139DG4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, 110MHz, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Dual, 5V, 110MHz, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74AHCT139DG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual 2-to-4 Demultiplexer/Decode r IC, 5V, SOIC, CMOS, 110MHz Product overview: SN74AHCT139DG4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, 110MHz, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Dual, 5V, 110MHz, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74AHCT139DG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 5V 110MHz SOIC Analog Switch and Multiplexer IC
743-SN74AHCT139DG4
Dual 5V 110MHz SOIC Analog Switch and Multiplexer IC 743-SN74AHCT139DG4
Dual 2-to-4 Demultiplexer/Decode r IC, 5V, SOIC, CMOS, 110MHz Product overview: SN74AHCT139DG4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, 110MHz, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Dual, 5V, 110MHz, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74AHCT139DG4 can be used for catalog matching and distributor lookup.

Dual 2-to-4 Demultiplexer/Decoder IC, 5V, SOIC, CMOS, 110MHz Product overview: SN74AHCT139DG4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, 110MHz, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Dual, 5V, 110MHz, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74AHCT139DG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Signal Switches, Multiplexers, Decoders - SN74AHCT139DG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN74AHCT139DG4
Logic - Signal Switches, Multiplexers, Decoders SN74AHCT139DG4
IC DECODER/DEMUX 1X2:4 16SOIC

IC DECODER/DEMUX 1X2:4 16SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number 743-SN74AHCT139DG4 SN74AHCT139DG4
Product Name Dual 5V 110MHz SOIC Analog Switch and Multiplexer IC Logic - Signal Switches, Multiplexers, Decoders
Standards and Certifications RoHS
Supply Voltage (VS) 5 volts
Bandwidth 110 MHz
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz / 5 GHz Wi-Fi Antennaplexer - QM22450 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 6 Pin Leadless SMT
View Details
Multiplexer & Demultiplexer ICs - 8139301 - RS Components, Ltd.
Specs
Configuration 2 x SP4T
Package Type Dhvqfn
Number of Pins 16
View Details
2 suppliers
Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV3245QG - Lingto Electronic Limited
Specs
Configuration 8 x 1:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details