Texas Instruments High-Performance Analog Signal Switches, Multiplexers, Decoders SN74AHCT138RGYR

Description
Decoder/Demultiplexe r 1 x 3:8 16-VQFN (4x3.5)
Request a Quote Datasheet
Description
Decoder/Demultiplexe r 1 x 3:8 16-VQFN (4x3.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - 296-13911-1-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-13911-1-ND
Signal Switches, Multiplexers, Decoders 296-13911-1-ND
Decoder/Demultiplexe r 1 x 3:8 16-VQFN (4x3.5)

Decoder/Demultiplexer 1 x 3:8 16-VQFN (4x3.5)

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-13911-2-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-13911-2-ND
Signal Switches, Multiplexers, Decoders 296-13911-2-ND
Decoder/Demultiplexe r 1 x 3:8 16-VQFN (4x3.5)

Decoder/Demultiplexer 1 x 3:8 16-VQFN (4x3.5)

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-13911-6-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-13911-6-ND
Signal Switches, Multiplexers, Decoders 296-13911-6-ND
Decoder/Demultiplexe r 1 x 3:8 16-VQFN (4x3.5)

Decoder/Demultiplexer 1 x 3:8 16-VQFN (4x3.5)

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74AHCT138RGYR - 1253600-SN74AHCT138RGYR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74AHCT138RGYR
1253600-SN74AHCT138RGYR
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74AHCT138RGYR 1253600-SN74AHCT138RGYR
Manufacturer: Texas Instruments Win Source Part Number: 1253600-SN74AHCT138R GYR Series: 74AHCT Packaging: Reel - TR Type: Decoder/Demultiplexe r Operating Temperature Range: -40°C ~ 85°C Package: 16-VFQFN Exposed Pad Mounting: SMD Current - Output High, Low: 8mA, 8mA Operating Supply Voltage: 4.5 V ~ 5.5 V Independent Circuits: 1 Voltage Supply Source: Single Supply Family Name: SN74AHCT138 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-VQFN (4x4) Alternative Parts (Cross-Reference): MC74VHCT138ADR2; MC74VHCT138AMEL; MC74VHCT138AD; Introduction Date: September 01, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1253600-SN74AHCT138RGYR
Series: 74AHCT
Packaging: Reel - TR
Type: Decoder/Demultiplexer
Operating Temperature Range: -40°C ~ 85°C
Package: 16-VFQFN Exposed Pad
Mounting: SMD
Current - Output High, Low: 8mA, 8mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Independent Circuits: 1
Voltage Supply Source: Single Supply
Family Name: SN74AHCT138
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-VQFN (4x4)
Alternative Parts (Cross-Reference): MC74VHCT138ADR2; MC74VHCT138AMEL; MC74VHCT138AD;
Introduction Date: September 01, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
5V 110MHz VQFN Analog Switch and Multiplexer IC
743-SN74AHCT138RGYR
5V 110MHz VQFN Analog Switch and Multiplexer IC 743-SN74AHCT138RGYR
3-to-8 Line CMOS Demultiplexer/Decode r, 5V, 110MHz, VQFN Product overview: SN74AHCT138RGYR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 110MHz, VQFN. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5V, 110MHz, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74AHCT138RGYR can be used for catalog matching and distributor lookup.

3-to-8 Line CMOS Demultiplexer/Decoder, 5V, 110MHz, VQFN Product overview: SN74AHCT138RGYR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 110MHz, VQFN. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5V, 110MHz, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74AHCT138RGYR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SN74AHCT138RGYR - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN74AHCT138RGYR
Logic - Signal Switches, Multiplexers, Decoders SN74AHCT138RGYR
IC DECODER/DEMUX 1X3:8 16VQFN

IC DECODER/DEMUX 1X3:8 16VQFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 296-13911-1-ND 1253600-SN74AHCT138RGYR 743-SN74AHCT138RGYR SN74AHCT138RGYR
Product Name Signal Switches, Multiplexers, Decoders Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74AHCT138RGYR 5V 110MHz VQFN Analog Switch and Multiplexer IC Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type 16-VFQFN Tape and Reel
Number of Pins 16
Supply Voltage (VS) 4.5 to 5.5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Dual 4-channel analog multiplexer/demultiplexer - 74HC4052PW/GJ - Nexperia B.V.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 11 volts
Package Type SOT403-1 SOT403-1
View Details
Integrated Circuits (ICs) - Analog Switches / Multiplexers - 66BM - Acme Chip Technology Co., Limited
Specs
Supply Voltage (VS) 3 to 18 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Multiplexer & Demultiplexer ICs - 216278 - RS Components, Ltd.
Specs
Configuration MIPI 2-Data Lane Switch
Number of Pins 24
View Details