Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1094847-SN74AHCT138P
Packaging: Rail/Tube
Length: 5 mm
Mounting: SMD (SMT)
Polarity: Inverting
Number of Inputs: 3
Operating Supply Voltage: 5 V
Number of Elements: 1
Height: 1.15 mm
Bandwidth: 110 MHz
Weight: 61.887009 mg
Number of Bits: 8
Number of Channels: 1
Number of Pins: 16
High Level Output Current: 8 mA
Number of Outputs: 8
Low Level Output Current: 8 mA
Independent Circuits: 1
Quiescent Current: 4 µA
Propagation Delay: 12 ns
Width: 4.4 mm
Categories: OEM Parts( S )
Case / Package: TSSOP
Alternative Parts (Cross-Reference): MC74VHCT138ADTRG; SN74AHC138PWR; 74VHC138MTC; MC74VHC138DTR2G; SN74AHC138PW; SN74AHC138PWRE4;
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Turn-On Delay Time: 13 ns
Logic Function: Decoder, Demultiplexer
Number of Input Lines: 3
Number of Output Lines: 8
Supply Type: Single
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1094847-SN74AHCT138PWG4 |
| Product Name | OEM Parts - OEM Parts ( S ) - SN74AHCT138PWG4 |