Texas Instruments High-Performance Analog 5.5V TSSOP Analog Switch and Multiplexer IC SN74AHCT138MPWREP

Description
3-to-8 Demultiplexer/Decode r, 5.5V, 12ns, TSSOP, CMOS Product overview: SN74AHCT138MPWREP from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5.5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74AHCT138MPWRE P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3-to-8 Demultiplexer/Decode r, 5.5V, 12ns, TSSOP, CMOS Product overview: SN74AHCT138MPWREP from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5.5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74AHCT138MPWRE P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5.5V TSSOP Analog Switch and Multiplexer IC
743-SN74AHCT138MPWREP
5.5V TSSOP Analog Switch and Multiplexer IC 743-SN74AHCT138MPWREP
3-to-8 Demultiplexer/Decode r, 5.5V, 12ns, TSSOP, CMOS Product overview: SN74AHCT138MPWREP from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5.5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74AHCT138MPWRE P can be used for catalog matching and distributor lookup.

3-to-8 Demultiplexer/Decoder, 5.5V, 12ns, TSSOP, CMOS Product overview: SN74AHCT138MPWREP from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5.5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74AHCT138MPWREP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 1256879-SN74AHCT138MPWREP - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1256879-SN74AHCT138MPWREP
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1256879-SN74AHCT138MPWREP
Win Source Part Number: 1256879-SN74AHCT138M PWREP Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74AHCT Type: Decoder/Demultiplexe r Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Current - Output High, Low: 8mA, 8mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-22540-1,SN74AHCT 138MPWREP,-V62/03655 -01XER,V62/03655-01X E,296-22540-6R,296-2 2540-1R,-SN74AHCT138 MPWREPR,-V62/03655-0 1XE,296-22540-6,2156 -SN74AHCT138MPWREP,2 96-22540-2,-296-2254 0-1,TEXTISSN74AHCT13 8MPWREP,296-22540-2R ,-296-22540-1,-296-2 2540-1R Base Product Number: 74AHCT138

Win Source Part Number: 1256879-SN74AHCT138MPWREP
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 74AHCT
Type: Decoder/Demultiplexer
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Current - Output High, Low: 8mA, 8mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-22540-1,SN74AHCT138MPWREP,-V62/03655-01XER,V62/03655-01XE,296-22540-6R,296-22540-1R,-SN74AHCT138MPWREPR,-V62/03655-01XE,296-22540-6,2156-SN74AHCT138MPWREP,296-22540-2,-296-22540-1,TEXTISSN74AHCT138MPWREP,296-22540-2R,-296-22540-1,-296-22540-1R
Base Product Number: 74AHCT138

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-22540-2-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-22540-2-ND
Signal Switches, Multiplexers, Decoders 296-22540-2-ND
Decoder/Demultiplexe r 1 x 3:8 16-TSSOP

Decoder/Demultiplexer 1 x 3:8 16-TSSOP

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SN74AHCT138MPWREP - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN74AHCT138MPWREP
Logic - Signal Switches, Multiplexers, Decoders SN74AHCT138MPWREP
IC DECODER/DEMUX 1X3:8 16TSSOP

IC DECODER/DEMUX 1X3:8 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 743-SN74AHCT138MPWREP 1256879-SN74AHCT138MPWREP 296-22540-2-ND SN74AHCT138MPWREP
Product Name 5.5V TSSOP Analog Switch and Multiplexer IC Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Signal Switches, Multiplexers, Decoders Logic - Signal Switches, Multiplexers, Decoders
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data