Decoder/Demultiplexe
Decoder/Demultiplexe
Decoder/Demultiplexe
Manufacturer: Texas Instruments
Win Source Part Number: 006578-SN74AHCT138DR
Packaging: Reel - TR
Type: Decoder/Demultiplexe
Mounting: SMD (SMT)
Current - Output High, Low: 8mA, 8mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
3-to-8 Line Demultiplexer/Decode
IC DECODER/DEMUX 1X3:8 16SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 296-14701-2-ND | 006578-SN74AHCT138DR | 743-SN74AHCT138DR | SN74AHCT138DR |
| Product Name | Signal Switches, Multiplexers, Decoders | Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74AHCT138DR | 5V 110MHz SOIC Analog Switch and Multiplexer IC | Logic - Signal Switches, Multiplexers, Decoders |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | SOIC; "16-SOIC | SOIC; 16-SOIC | Tape and Reel | |
| Supply Voltage (VS) | 4.5 to 5.5 volts | 5 volts | ||
| Standards and Certifications | RoHS |