3-to-8 Line Decoder/Demultiplexe
Decoder/Demultiplexe
Manufacturer: Texas Instruments
Win Source Part Number: 1253598-SN74AHCT138D
Series: 74AHCT
Packaging: Reel - TR
Type: Decoder/Demultiplexe
Operating Temperature Range: -40°C ~ 85°C
Package: 16-SSOP (0.209", 5.30mm Width)
Mounting: SMD
Current - Output High, Low: 8mA, 8mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Independent Circuits: 1
Voltage Supply Source: Single Supply
Family Name: SN74AHCT138
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SSOP
Alternative Parts (Cross-Reference): MC74VHCT138ADR2; MC74VHCT138AMEL; MC74VHCT138AD;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
IC DECODER/DEMUX 1X3:8 16SSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 743-SN74AHCT138DBRG4 | SN74AHCT138DBRG4-ND | 1253598-SN74AHCT138DBRG4 | SN74AHCT138DBRG4 |
| Product Name | 5V 110MHz SSOP Analog Switch and Multiplexer IC | Signal Switches, Multiplexers, Decoders | Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74AHCT138DBRG4 | Logic - Signal Switches, Multiplexers, Decoders |
| Standards and Certifications | RoHS | |||
| Supply Voltage (VS) | 5 volts | 4.5 to 5.5 volts | ||
| Bandwidth | 110 MHz |