Texas Instruments High-Performance Analog Signal Switches, Multiplexers, Decoders SN74AHCT138DBR

Description
Decoder/Demultiplexe r 1 x 3:8 16-SSOP
Request a Quote Datasheet
Description
Decoder/Demultiplexe r 1 x 3:8 16-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - 296-4664-1-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-4664-1-ND
Signal Switches, Multiplexers, Decoders 296-4664-1-ND
Decoder/Demultiplexe r 1 x 3:8 16-SSOP

Decoder/Demultiplexer 1 x 3:8 16-SSOP

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-4664-2-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-4664-2-ND
Signal Switches, Multiplexers, Decoders 296-4664-2-ND
Decoder/Demultiplexe r 1 x 3:8 16-SSOP

Decoder/Demultiplexer 1 x 3:8 16-SSOP

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74AHCT138DBR - 1253597-SN74AHCT138DBR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74AHCT138DBR
1253597-SN74AHCT138DBR
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74AHCT138DBR 1253597-SN74AHCT138DBR
Manufacturer: Texas Instruments Win Source Part Number: 1253597-SN74AHCT138D BR Series: 74AHCT Packaging: Reel - TR Type: Decoder/Demultiplexe r Operating Temperature Range: -40°C ~ 85°C Package: 16-SSOP (0.209", 5.30mm Width) Mounting: SMD Current - Output High, Low: 8mA, 8mA Operating Supply Voltage: 4.5 V ~ 5.5 V Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: 16-SSOP Alternative Parts (Cross-Reference): MC74VHCT138ADR2G; SN74AHCT138NSG4; SN74AHCT138NSE4; SN74AHCT138DBR; Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1253597-SN74AHCT138DBR
Series: 74AHCT
Packaging: Reel - TR
Type: Decoder/Demultiplexer
Operating Temperature Range: -40°C ~ 85°C
Package: 16-SSOP (0.209", 5.30mm Width)
Mounting: SMD
Current - Output High, Low: 8mA, 8mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 16-SSOP
Alternative Parts (Cross-Reference): MC74VHCT138ADR2G; SN74AHCT138NSG4; SN74AHCT138NSE4; SN74AHCT138DBR;
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
5V 110MHz SSOP Analog Switch and Multiplexer IC
743-SN74AHCT138DBR
5V 110MHz SSOP Analog Switch and Multiplexer IC 743-SN74AHCT138DBR
3-to-8 Line CMOS Demultiplexer/Decode r, 5V, 110MHz, SSOP Product overview: SN74AHCT138DBR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 110MHz, SSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5V, 110MHz, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74AHCT138DBR can be used for catalog matching and distributor lookup.

3-to-8 Line CMOS Demultiplexer/Decoder, 5V, 110MHz, SSOP Product overview: SN74AHCT138DBR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 110MHz, SSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5V, 110MHz, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74AHCT138DBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SN74AHCT138DBR - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN74AHCT138DBR
Logic - Signal Switches, Multiplexers, Decoders SN74AHCT138DBR
IC DECODER/DEMUX 1X3:8 16SSOP

IC DECODER/DEMUX 1X3:8 16SSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 296-4664-1-ND 1253597-SN74AHCT138DBR 743-SN74AHCT138DBR SN74AHCT138DBR
Product Name Signal Switches, Multiplexers, Decoders Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74AHCT138DBR 5V 110MHz SSOP Analog Switch and Multiplexer IC Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type SSOP; "16-SSOP Tape and Reel
Supply Voltage (VS) 4.5 to 5.5 volts 5 volts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data