Texas Instruments Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74AHCT138DBLE SN74AHCT138DBLE

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1095005-SN74AHCT138D BLE Mounting: SMD (SMT) Bandwidth: 110 MHz Number of Bits: 8 Number of Pins: 16 Categories: Logic - Signal Switches,Multiplexer s,Decoders Case / Package: SSOP Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Compliant
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1095005-SN74AHCT138D BLE Mounting: SMD (SMT) Bandwidth: 110 MHz Number of Bits: 8 Number of Pins: 16 Categories: Logic - Signal Switches,Multiplexer s,Decoders Case / Package: SSOP Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74AHCT138DBLE - 1095005-SN74AHCT138DBLE - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74AHCT138DBLE
1095005-SN74AHCT138DBLE
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74AHCT138DBLE 1095005-SN74AHCT138DBLE
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1095005-SN74AHCT138D BLE Mounting: SMD (SMT) Bandwidth: 110 MHz Number of Bits: 8 Number of Pins: 16 Categories: Logic - Signal Switches,Multiplexer s,Decoders Case / Package: SSOP Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Compliant

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1095005-SN74AHCT138DBLE
Mounting: SMD (SMT)
Bandwidth: 110 MHz
Number of Bits: 8
Number of Pins: 16
Categories: Logic - Signal Switches,Multiplexers,Decoders
Case / Package: SSOP
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Multiplexers
Product Number 1095005-SN74AHCT138DBLE
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74AHCT138DBLE
Number of Pins 16
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74AHC139D-Q100J - Quarktwin Technology Ltd.
Specs
Supply Voltage 2V ~ 5.5V
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 7600501EA - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
 - 54151A/BFA - Rochester Electronics
Rochester Electronics
Specs
Package Type CFP
View Details