LOGIC, BUS BUFFER TRI-ST QD, 14TSSOP; Logic Device Type:Buffer, Non Inverting; Logic Family / Base Number:74AHCT126; Logic Case Style:TSSOP; No. of Pins:14Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC RoHS Compliant: Yes
Buffers & Line Drivers Quad w/Tri-St Out
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 26AJ9133 | SN74AHCT126PW |
| Product Name | Logic, Bus Buffer Tri-St Qd, 14Tssop; Logic Device Type Texas Instruments | Buffers & Line Drivers |