Win Source Part Number: 1259961-SN74AHCT125Q
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74AHCT
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 8mA, 8mA
Number of Elements: 4
Number of Bits per Element: 1
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -V62/04683-01XER,-29
Base Product Number: 74AHCT125
Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-SOIC
Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-SOIC
IC BUF NON-INVERT 5.5V 14SOIC
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 1259961-SN74AHCT125QDREP | 296-22279-2-ND | SN74AHCT125QDREP |
| Product Name | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 4.5 to 5.5 volts | 4.5 to 5.5 volts |