Texas Instruments Standard Linear and Logic Dual 5.5V Logic IC SN74AHCT123ANE4

Description
Dual Retriggerable Monostable Multivibrator IC, 5.5V, 5.3ns, PDIP Product overview: SN74AHCT123ANE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5.5V, Multivibrators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 711-SN74AHCT123ANE4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual Retriggerable Monostable Multivibrator IC, 5.5V, 5.3ns, PDIP Product overview: SN74AHCT123ANE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5.5V, Multivibrators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 711-SN74AHCT123ANE4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 5.5V Logic IC
711-SN74AHCT123ANE4
Dual 5.5V Logic IC 711-SN74AHCT123ANE4
Dual Retriggerable Monostable Multivibrator IC, 5.5V, 5.3ns, PDIP Product overview: SN74AHCT123ANE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5.5V, Multivibrators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 711-SN74AHCT123ANE4 can be used for catalog matching and distributor lookup.

Dual Retriggerable Monostable Multivibrator IC, 5.5V, 5.3ns, PDIP Product overview: SN74AHCT123ANE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5.5V, Multivibrators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 711-SN74AHCT123ANE4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 711-SN74AHCT123ANE4
Product Name Dual 5.5V Logic IC
Gate Type Multivibrator
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Gate Type AND
Logic Family AHC
Operating Temperature -40 C (-40 F)
View Details
Gates and Inverters - Multi-Function, Configurable - 100102DCQR - Quarktwin Technology Ltd.
Specs
Gate Type OR; NOR; NOR/OR Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details
Hex Inverter, Open Drain - AP54RHC05ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Logic - Gates and Inverters - 54LS260LMQB - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
View Details