Texas Instruments Standard Linear and Logic Dual 5V Logic IC SN74AHCT123AN

Description
Dual Monostable Multivibrator IC, 5V, 15ns, PDIP Product overview: SN74AHCT123AN from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5V, Multivibrators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 711-SN74AHCT123AN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual Monostable Multivibrator IC, 5V, 15ns, PDIP Product overview: SN74AHCT123AN from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5V, Multivibrators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 711-SN74AHCT123AN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 5V Logic IC
711-SN74AHCT123AN
Dual 5V Logic IC 711-SN74AHCT123AN
Dual Monostable Multivibrator IC, 5V, 15ns, PDIP Product overview: SN74AHCT123AN from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5V, Multivibrators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 711-SN74AHCT123AN can be used for catalog matching and distributor lookup.

Dual Monostable Multivibrator IC, 5V, 15ns, PDIP Product overview: SN74AHCT123AN from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5V, Multivibrators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 711-SN74AHCT123AN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 711-SN74AHCT123AN
Product Name Dual 5V Logic IC
Gate Type Multivibrator
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54AC11DM - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
Gates and Inverters - 74AHCT86PW,112-ND - DigiKey
Specs
Gate Type XOR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
4 suppliers
 - 4007UBDMQB - Rochester Electronics
Texas Instruments
Specs
IC Package Type DIP; Other; CDIP14
View Details
Logic Gates - 7989102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type XOR; Xor
Supply Voltage 5.5 v
Logic Family Xor
View Details