Texas Instruments High-Performance Analog Gates and Inverters SN74AHCT04PW

Description
Inverter IC 6 Channel 14-TSSOP
Request a Quote Datasheet
Description
Inverter IC 6 Channel 14-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 296-26413-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-26413-5-ND
Gates and Inverters 296-26413-5-ND
Inverter IC 6 Channel 14-TSSOP

Inverter IC 6 Channel 14-TSSOP

Buy Now Datasheet
Singapore, Singapore
5V TSSOP Logic IC
705-SN74AHCT04PW
5V TSSOP Logic IC 705-SN74AHCT04PW
Hex Inverter IC, 6-Gate, 5V, 8.5ns, 125°C, TSSOP Product overview: SN74AHCT04PW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHCT04PW can be used for catalog matching and distributor lookup.

Hex Inverter IC, 6-Gate, 5V, 8.5ns, 125°C, TSSOP Product overview: SN74AHCT04PW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHCT04PW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ic, Hex Inverter, Smd, Tssop14, 7V; Logic Family / Base Number Texas Instruments - 26AJ9120 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Hex Inverter, Smd, Tssop14, 7V; Logic Family / Base Number Texas Instruments
26AJ9120
Ic, Hex Inverter, Smd, Tssop14, 7V; Logic Family / Base Number Texas Instruments 26AJ9120
IC, HEX INVERTER, SMD, TSSOP14, 7V; Logic Family / Base Number:74AHCT04; Logic Type:Inverter; Output Current:8mA; No. of Inputs:1; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic ICRoHS Compliant: Yes

IC, HEX INVERTER, SMD, TSSOP14, 7V; Logic Family / Base Number:74AHCT04; Logic Type:Inverter; Output Current:8mA; No. of Inputs:1; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic ICRoHS Compliant: Yes

Supplier's Site
Gates and Inverters - SN74AHCT04PW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AHCT04PW
Gates and Inverters SN74AHCT04PW
Inverter IC 6 Channel 14-TSSOP

Inverter IC 6 Channel 14-TSSOP

Buy Now
Logic - Gates and Inverters - SN74AHCT04PW - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AHCT04PW
Logic - Gates and Inverters SN74AHCT04PW
IC INVERTER 6CH 6-INP 14TSSOP

IC INVERTER 6CH 6-INP 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 296-26413-5-ND 705-SN74AHCT04PW 26AJ9120 SN74AHCT04PW SN74AHCT04PW
Product Name Gates and Inverters 5V TSSOP Logic IC Ic, Hex Inverter, Smd, Tssop14, 7V; Logic Family / Base Number Texas Instruments Gates and Inverters Logic - Gates and Inverters
Gate Type NOT NOT; Inverter NOT; Inverter NOT; Inverter NOT
Supply Voltage 4.5V ~ 5.5V 5.5V 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High)
Inputs 1 1 1 1
Propagation Delay 7.7 ns 8.5 ns
Low Level Output Current (Sink) 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2222727 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details
8-Channel Level Translator - MYXAP54RHC804/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
TSSOP Logic IC - 705-74AHCT14PW,118 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NOT
Logic Family AHCT/VHCT
Inputs 1
View Details
6 suppliers
SN54ALS27A Triple 3-Input Positive-NOR Gates - 5962-86838012A - Texas Instruments
Specs
Gate Type NOR
Logic Family ALS
Propagation Delay 26 ns
View Details
3 suppliers