6-Ch CMOS Inverter IC, 4.5-5.5V, 8.5ns, SOIC Product overview: SN74AHCT04D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHCT04D can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel 14-SOIC
HEX INVERTER, SOIC-14; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74AHCT04; Logic IC Family:74AHCT; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V RoHS Compliant: Yes
IC, HEX INVERTER, SMD, SOIC14, 7V; Logic Family / Base Number:74AHCT04; Logic Type:Inverter; Output Current:8mA; No. of Inputs:1; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes
IC INVERTER 6CH 6-INP 14SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-SN74AHCT04D | 296-26412-5-ND | SN74AHCT04D | 76C1464 | 52AH4387 | SN74AHCT04D |
| Product Name | 5.5V SOIC Logic IC | Gates and Inverters | Gates and Inverters | Hex Inverter, Soic-14; Logic Function Texas Instruments | Ic, Hex Inverter, Smd, Soic14, 7V; Logic Family / Base Number Texas Instruments | Logic - Gates and Inverters |
| Gate Type | NOT; Buffer, Inverter | NOT | NOT; Inverter | NOT; Inverter | NOT | |
| Supply Voltage | 5.5V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 5.5V | 5.5V | 2V (Low), 0.8V (High) |
| Inputs | 1 | 1 | 1 | 1 | 1 | |
| Propagation Delay | 8.5 ns | 7.7 ns | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |