Texas Instruments Standard Linear and Logic Dual 115MHz 5.5V VQFN Logic IC SN74AHC74RGYRG4

Description
Dual D-Type Flip-Flop, 115MHz, 5.5V, VQFN, CMOS Product overview: SN74AHC74RGYRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 115MHz, 5.5V, VQFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 115MHz, 5.5V, VQFN, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74AHC74RGYRG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual D-Type Flip-Flop, 115MHz, 5.5V, VQFN, CMOS Product overview: SN74AHC74RGYRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 115MHz, 5.5V, VQFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 115MHz, 5.5V, VQFN, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74AHC74RGYRG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 115MHz 5.5V VQFN Logic IC
706-SN74AHC74RGYRG4
Dual 115MHz 5.5V VQFN Logic IC 706-SN74AHC74RGYRG4
Dual D-Type Flip-Flop, 115MHz, 5.5V, VQFN, CMOS Product overview: SN74AHC74RGYRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 115MHz, 5.5V, VQFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 115MHz, 5.5V, VQFN, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74AHC74RGYRG4 can be used for catalog matching and distributor lookup.

Dual D-Type Flip-Flop, 115MHz, 5.5V, VQFN, CMOS Product overview: SN74AHC74RGYRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 115MHz, 5.5V, VQFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 115MHz, 5.5V, VQFN, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74AHC74RGYRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-SN74AHC74RGYRG4
Product Name Dual 115MHz 5.5V VQFN Logic IC
Gate Type D-Type, Flip-Flop
Unlock Full Specs
to access all available technical data

Similar Products

Dual Logic IC - 705-74AHC2G08GD,125 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type AND
Supply Voltage 2V ~ 5.5V
Inputs 2
View Details
6 suppliers
Logic IC - 703-100181FC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Logic Family 100K
Operating Temperature 0 C (32 F)
View Details
2 suppliers
Logic Gates - 7989051 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; Nand
Supply Voltage 5.5 v
Logic Family Nand
View Details