Texas Instruments Standard Linear and Logic Dual 115MHz 5.5V 8mA Logic IC SN74AHC74PWG4

Description
Dual D-Type Flip-Flop, 115MHz, 5.5V, 8mA, TSSOP Product overview: SN74AHC74PWG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 115MHz, 5.5V, 8mA, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 115MHz, 5.5V, 8mA, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74AHC74PWG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual D-Type Flip-Flop, 115MHz, 5.5V, 8mA, TSSOP Product overview: SN74AHC74PWG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 115MHz, 5.5V, 8mA, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 115MHz, 5.5V, 8mA, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74AHC74PWG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 115MHz 5.5V 8mA Logic IC
706-SN74AHC74PWG4
Dual 115MHz 5.5V 8mA Logic IC 706-SN74AHC74PWG4
Dual D-Type Flip-Flop, 115MHz, 5.5V, 8mA, TSSOP Product overview: SN74AHC74PWG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 115MHz, 5.5V, 8mA, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 115MHz, 5.5V, 8mA, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74AHC74PWG4 can be used for catalog matching and distributor lookup.

Dual D-Type Flip-Flop, 115MHz, 5.5V, 8mA, TSSOP Product overview: SN74AHC74PWG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 115MHz, 5.5V, 8mA, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 115MHz, 5.5V, 8mA, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74AHC74PWG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-SN74AHC74PWG4
Product Name Dual 115MHz 5.5V 8mA Logic IC
Gate Type D-Type, Flip-Flop
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - Multi-Function, Configurable - 100307QIX - Lingto Electronic Limited
Specs
Gate Type NOT; NOR; XOR; XNOR
Inputs 2
Number of Gates 5
View Details
Dual retriggerable monostable multivibrator with reset - 74AHCT123ABQ-Q100X - Nexperia B.V.
Specs
Supply Voltage +7.0
Features Schmitt Trigger
IC Package Type Other; SOT763-1 SOT763-1
View Details
Logic IC - 770-100117FCQR - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage -4.2V ~ -5.7V
Inputs 12
Operating Temperature 0 C (32 F)
View Details
3 suppliers
Logic Gates - 1697242 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; Nand
Supply Voltage 5.5 v
Logic Family Nand
View Details