Texas Instruments Standard Linear and Logic Dual 115MHz 8mA SOIC Logic IC SN74AHC74DRG4

Description
Dual D Flip-Flop, Pos Edge Trigger, 115MHz, 8mA, SOIC-14 Product overview: SN74AHC74DRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 115MHz, 8mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 115MHz, 8mA, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74AHC74DRG4 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Dual D Flip-Flop, Pos Edge Trigger, 115MHz, 8mA, SOIC-14 Product overview: SN74AHC74DRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 115MHz, 8mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 115MHz, 8mA, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74AHC74DRG4 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 115MHz 8mA SOIC Logic IC
706-SN74AHC74DRG4
Dual 115MHz 8mA SOIC Logic IC 706-SN74AHC74DRG4
Dual D Flip-Flop, Pos Edge Trigger, 115MHz, 8mA, SOIC-14 Product overview: SN74AHC74DRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 115MHz, 8mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 115MHz, 8mA, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74AHC74DRG4 can be used for catalog matching and distributor lookup.

Dual D Flip-Flop, Pos Edge Trigger, 115MHz, 8mA, SOIC-14 Product overview: SN74AHC74DRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 115MHz, 8mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 115MHz, 8mA, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74AHC74DRG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-SN74AHC74DRG4
Product Name Dual 115MHz 8mA SOIC Logic IC
Gate Type D-Type
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 1727-3130-ND - DigiKey
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
5 suppliers
Gates and Inverters - 5425DM - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
8-Channel Level Translator - MYXAF54RHC804/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic - Gates and Inverters - 54LS27LM - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
View Details