Texas Instruments Standard Linear and Logic 8-bit 115MHz 5.5V Logic IC SN74AHC594N

Description
8-Bit Shift Register, CMOS, 115MHz, 5.5V, PDIP Product overview: SN74AHC594N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 115MHz, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 115MHz, 5.5V, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-SN74AHC594N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Bit Shift Register, CMOS, 115MHz, 5.5V, PDIP Product overview: SN74AHC594N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 115MHz, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 115MHz, 5.5V, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-SN74AHC594N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 115MHz 5.5V Logic IC
712-SN74AHC594N
8-bit 115MHz 5.5V Logic IC 712-SN74AHC594N
8-Bit Shift Register, CMOS, 115MHz, 5.5V, PDIP Product overview: SN74AHC594N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 115MHz, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 115MHz, 5.5V, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-SN74AHC594N can be used for catalog matching and distributor lookup.

8-Bit Shift Register, CMOS, 115MHz, 5.5V, PDIP Product overview: SN74AHC594N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 115MHz, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 115MHz, 5.5V, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-SN74AHC594N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 712-SN74AHC594N
Product Name 8-bit 115MHz 5.5V Logic IC
Gate Type Shift Register, D-Type
Unlock Full Specs
to access all available technical data

Similar Products

 - 54AC32/Q2A - Rochester Electronics
Specs
Gate Type OR
Logic Family CMOS
IC Package Type Other; LCC20
View Details
6 suppliers
Quad 2-input NAND Schmitt trigger - 74AHC132BQ-Q100X - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
Features Schmitt Trigger
View Details
6 suppliers
Gates and Inverters - 54ALS11AJ - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
Logic Gates - 2222718P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type OR; OR
Logic Family OR
Inputs 2
View Details