Texas Instruments High-Performance Analog Latches SN74AHC573RKSR

Description
OCTAL TRANSPARENT D-TYPE LATCHES
Request a Quote Datasheet
Description
OCTAL TRANSPARENT D-TYPE LATCHES
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - 296-SN74AHC573RKSRTR-ND - DigiKey
Thief River Falls, MN, United States
OCTAL TRANSPARENT D-TYPE LATCHES

OCTAL TRANSPARENT D-TYPE LATCHES

Buy Now Datasheet
Latches - 296-SN74AHC573RKSRDKR-ND - DigiKey
Thief River Falls, MN, United States
OCTAL TRANSPARENT D-TYPE LATCHES

OCTAL TRANSPARENT D-TYPE LATCHES

Buy Now Datasheet
Latches - 296-SN74AHC573RKSRCT-ND - DigiKey
Thief River Falls, MN, United States
OCTAL TRANSPARENT D-TYPE LATCHES

OCTAL TRANSPARENT D-TYPE LATCHES

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Logic Latches
Product Number 296-SN74AHC573RKSRTR-ND
Product Name Latches
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2V ~ 5.5V
Low-level Output Current (Sink) 8 mA
High-level Output Current (Source) 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74LVCH32373AEC,551 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Octal D-type transparent latch; 3-state - 74HCT373PW,118 - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
6 suppliers
SN54LS75 4-Bit Bistable Latches - 7601201EA - Texas Instruments
Specs
Supply Voltage 5V; 5
Operating Current 12 mA
Propagation Delay 19 ns
View Details
4 suppliers
4-Bit Latch - 9314/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 VDC
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP (optional feature); Lead Flat Pack
View Details