Texas Instruments SN74AHC573 Octal Transparent D-Type Latches With 3-State Outputs SN74AHC573PWRG4

Description
Octal Transparent D-Type Latches With 3-State Outputs 20-TSSOP -40 to 125
Request a Quote Datasheet
Description
Octal Transparent D-Type Latches With 3-State Outputs 20-TSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHC573 Octal Transparent D-Type Latches With 3-State Outputs - SN74AHC573PWRG4 - Texas Instruments
Dallas, TX, United States
SN74AHC573 Octal Transparent D-Type Latches With 3-State Outputs
SN74AHC573PWRG4
SN74AHC573 Octal Transparent D-Type Latches With 3-State Outputs SN74AHC573PWRG4
Octal Transparent D-Type Latches With 3-State Outputs 20-TSSOP -40 to 125

Octal Transparent D-Type Latches With 3-State Outputs 20-TSSOP -40 to 125

Buy Now Datasheet
Latches - SN74AHC573PWRG4-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Latches
1257389-SN74AHC573PWRG4
Integrated Circuits (ICs) - Logic - Latches 1257389-SN74AHC573PWRG4
Win Source Part Number: 1257389-SN74AHC573PW RG4 Category: Integrated Circuits (ICs)>Logic - Latches Series: 74AHC Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 8mA, 8mA Independent Circuits: 1 Delay Time - Propagation: 1ns Voltage - Supply: 2V ~ 5.5V Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74AHC573PWRG4 ,SN74AHC573PWRE4,SN7 4AHC573PWRE4,TEXTISS N74AHC573PWRG4 Base Product Number: 74AHC573

Win Source Part Number: 1257389-SN74AHC573PWRG4
Category: Integrated Circuits (ICs)>Logic - Latches
Series: 74AHC
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 8mA, 8mA
Independent Circuits: 1
Delay Time - Propagation: 1ns
Voltage - Supply: 2V ~ 5.5V
Package / Case: 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SN74AHC573PWRG4,SN74AHC573PWRE4,SN74AHC573PWRE4,TEXTISSN74AHC573PWRG4
Base Product Number: 74AHC573

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - SN74AHC573PWRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74AHC573PWRG4
Integrated Circuits (ICs) - Logic - Latches SN74AHC573PWRG4
IC D-TYPE TRANSP SGL 8:8 20TSSOP

IC D-TYPE TRANSP SGL 8:8 20TSSOP

Supplier's Site
Logic - Latches - SN74AHC573PWRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74AHC573PWRG4
Logic - Latches SN74AHC573PWRG4
IC LATCH TRANSP OCTAL D 20-TSSOP

IC LATCH TRANSP OCTAL D 20-TSSOP

Supplier's Site Datasheet
Latches - SN74AHC573PWRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74AHC573PWRG4 SN74AHC573PWRG4-ND 1257389-SN74AHC573PWRG4 SN74AHC573PWRG4 SN74AHC573PWRG4 SN74AHC573PWRG4
Product Name SN74AHC573 Octal Transparent D-Type Latches With 3-State Outputs Latches Integrated Circuits (ICs) - Logic - Latches Integrated Circuits (ICs) - Logic - Latches Logic - Latches Latches
Latch Type D Transparent-D D; Transparent-D
Output Characteristics 3-State 3-State
Supply Voltage 3.3V; 5V; 3.3,5 2V ~ 5.5V 2V ~ 5.5V 2V ~ 5.5V
Operating Current 0.0400 mA
Propagation Delay 17.5 ns 1 ns 1 ns 1 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN54ABT533 Octal Transparent D-type Latches With 3-State Outputs - 5962-9584301QSA - Texas Instruments
Specs
Latch Type D
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
SN74ABT16373A 16-Bit Transparent D-Type Latches With 3-State Outputs - 74ABT16373ADGGRE4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 5V; 5
View Details
5 suppliers
74AC16373 16-Bit Transparent D-Type Latches With 3-State Outputs - 74AC16373DLRG4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 3V; 3.3V; 5V; 3.3,5
View Details
5 suppliers