Texas Instruments High-Performance Analog Latches SN74AHC573NS

Description
IC OCTAL TRANSP D LATCH 20SO
Request a Quote Datasheet
Description
IC OCTAL TRANSP D LATCH 20SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SN74AHC573NS - Rochester Electronics
Newburyport, MA, United States
IC OCTAL TRANSP D LATCH 20SO

IC OCTAL TRANSP D LATCH 20SO

Supplier's Site Datasheet
Latches - SN74AHC573NS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Channel IC

Channel IC

Buy Now
Integrated Circuits (ICs) - Logic - Latches - SN74AHC573NS - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Latches
SN74AHC573NS
Integrated Circuits (ICs) - Logic - Latches SN74AHC573NS
IC OCTAL TRANSP D LATCH 20SO

IC OCTAL TRANSP D LATCH 20SO

Supplier's Site

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Logic Latches Logic Latches Logic Latches
Product Number SN74AHC573NS SN74AHC573NS SN74AHC573NS
Product Name Latches Integrated Circuits (ICs) - Logic - Latches
Package Type DIP; DIP20
Unlock Full Specs
to access all available technical data

Similar Products

SN74ABT16373A 16-Bit Transparent D-Type Latches With 3-State Outputs - 74ABT16373ADGGRE4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 5V; 5
View Details
5 suppliers
Latches - 568-8820-2-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 4.5V ~ 5.5V
View Details
4 suppliers
Logic - Latches - 74FCT162373TPA - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
16-Bit Transparent Latch - 74FCT162373CTPAG - Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type TSSOP; TSSOP 6.1 MM 0.5MM PITCH
View Details
4 suppliers