IC, BUFFER/DRIVER; Logic Device Type:Buffer, Non Inverting; Logic Family / Base Number:74AHC541; Logic Case Style:TSSOP; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic IC Family:74AHC; Logic IC Base RoHS Compliant: Yes
Buffers & Line Drivers Tri-State Octal
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 29AH7459 | SN74AHC541PWR |
| Product Name | Ic, Buffer/driver; Logic Device Type Texas Instruments | Buffers & Line Drivers |