IC, OCTAL BUFFER/DRIVER, 74AHC541; Logic Device Type:Buffer / Line Driver, Non Inverting; Logic Family / Base Number:74AHC541; Logic Case Style:TSSOP; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic IC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 26AJ9196 |
| Product Name | Ic, Octal Buffer/driver, 74Ahc541; Logic Device Type Texas Instruments |