Buffers & Line Drivers Octal w/Tri-St Out
IC, OCTAL 8 BIT, BUS BUFFER; Logic Family / Base Number:74AHC541; Logic Device Type:Buffer, Non Inverting; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic IC Family:74AHC; Logic IC RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | SN74AHC541DW | 28AH4998 |
| Product Name | Buffers & Line Drivers | Ic, Octal 8 Bit, Bus Buffer; Logic Family / Base Number Texas Instruments |