LOGIC, BUFF/DVR TRI-ST OCTAL, 20TSSOP; Logic Family / Base Number:74AHC540; Logic Device Type:Buffer, Inverting; Logic Case Style:TSSOP; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic IC Family:74AHC; LogicRoHS Compliant: Yes
Buffers & Line Drivers Octal Buffer/Driver With 3-State Outputs
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 37AJ9089 | SN74AHC540PW |
| Product Name | Logic, Buff/dvr Tri-St Octal, 20Tssop; Logic Family / Base Number Texas Instruments | Buffers & Line Drivers |