Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74AHC540DGVR

Description
Win Source Part Number: 1260015-SN74AHC540DG VR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74AHC Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Buffer, Inverting Output Type: 3-State Current - Output High, Low: 8mA, 8mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 2V ~ 5.5V Package / Case: 20-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TVSOP Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74AHC540DGVRG4,-SN 74AHC540DGVRE4R,296- 31741-6,SN74AHC540DG VR,SN74AHC540DGVRE4, -SN74AHC540DGVRG4R,- SN74AHC540DGVRE4,-29 6-31741-1,SN74AHC540 DGVRG4,SN74AHC540DGV RE4,TEXTISSN74AHC540 DGVR,296-31741-1,296 -31741-2,-296-31741- 1,-SN74AHC540DGVRG4, 2156-SN74AHC540DGVR Base Product Number: 74AHC540
Request a Quote Datasheet
Description
Win Source Part Number: 1260015-SN74AHC540DG VR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74AHC Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Buffer, Inverting Output Type: 3-State Current - Output High, Low: 8mA, 8mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 2V ~ 5.5V Package / Case: 20-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TVSOP Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74AHC540DGVRG4,-SN 74AHC540DGVRE4R,296- 31741-6,SN74AHC540DG VR,SN74AHC540DGVRE4, -SN74AHC540DGVRG4R,- SN74AHC540DGVRE4,-29 6-31741-1,SN74AHC540 DGVRG4,SN74AHC540DGV RE4,TEXTISSN74AHC540 DGVR,296-31741-1,296 -31741-2,-296-31741- 1,-SN74AHC540DGVRG4, 2156-SN74AHC540DGVR Base Product Number: 74AHC540
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1260015-SN74AHC540DGVR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1260015-SN74AHC540DGVR
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1260015-SN74AHC540DGVR
Win Source Part Number: 1260015-SN74AHC540DG VR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74AHC Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Buffer, Inverting Output Type: 3-State Current - Output High, Low: 8mA, 8mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 2V ~ 5.5V Package / Case: 20-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TVSOP Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74AHC540DGVRG4,-SN 74AHC540DGVRE4R,296- 31741-6,SN74AHC540DG VR,SN74AHC540DGVRE4, -SN74AHC540DGVRG4R,- SN74AHC540DGVRE4,-29 6-31741-1,SN74AHC540 DGVRG4,SN74AHC540DGV RE4,TEXTISSN74AHC540 DGVR,296-31741-1,296 -31741-2,-296-31741- 1,-SN74AHC540DGVRG4, 2156-SN74AHC540DGVR Base Product Number: 74AHC540

Win Source Part Number: 1260015-SN74AHC540DGVR
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74AHC
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Buffer, Inverting
Output Type: 3-State
Current - Output High, Low: 8mA, 8mA
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 2V ~ 5.5V
Package / Case: 20-TFSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-TVSOP
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74AHC540DGVRG4,-SN74AHC540DGVRE4R,296-31741-6,SN74AHC540DGVR,SN74AHC540DGVRE4,-SN74AHC540DGVRG4R,-SN74AHC540DGVRE4,-296-31741-1,SN74AHC540DGVRG4,SN74AHC540DGVRE4,TEXTISSN74AHC540DGVR,296-31741-1,296-31741-2,-296-31741-1,-SN74AHC540DGVRG4,2156-SN74AHC540DGVR
Base Product Number: 74AHC540

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-31741-1-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-31741-1-ND
Buffers, Drivers, Receivers, Transceivers 296-31741-1-ND
Buffer, Inverting 1 Element 8 Bit per Element 3-State Output 20-TVSOP

Buffer, Inverting 1 Element 8 Bit per Element 3-State Output 20-TVSOP

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-31741-2-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-31741-2-ND
Buffers, Drivers, Receivers, Transceivers 296-31741-2-ND
Buffer, Inverting 1 Element 8 Bit per Element 3-State Output 20-TVSOP

Buffer, Inverting 1 Element 8 Bit per Element 3-State Output 20-TVSOP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
SN74AHC540DGVR
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74AHC540DGVR
IC BUFFER INVERT 5.5V 20TVSOP

IC BUFFER INVERT 5.5V 20TVSOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips
Product Number 1260015-SN74AHC540DGVR 296-31741-1-ND SN74AHC540DGVR
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 2 to 5.5 volts 2 to 5.5 volts
Unlock Full Specs
to access all available technical data