Texas Instruments High-Performance Analog Latches SN74AHC373DGSR

Description
OCTAL TRANSPARENT D-TYPE LATCHES
Request a Quote Datasheet
Description
OCTAL TRANSPARENT D-TYPE LATCHES
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - 296-SN74AHC373DGSRDKR-ND - DigiKey
Thief River Falls, MN, United States
OCTAL TRANSPARENT D-TYPE LATCHES

OCTAL TRANSPARENT D-TYPE LATCHES

Buy Now Datasheet
Latches - 296-SN74AHC373DGSRTR-ND - DigiKey
Thief River Falls, MN, United States
OCTAL TRANSPARENT D-TYPE LATCHES

OCTAL TRANSPARENT D-TYPE LATCHES

Buy Now Datasheet
Latches - 296-SN74AHC373DGSRCT-ND - DigiKey
Thief River Falls, MN, United States
OCTAL TRANSPARENT D-TYPE LATCHES

OCTAL TRANSPARENT D-TYPE LATCHES

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Logic Latches
Product Number 296-SN74AHC373DGSRDKR-ND
Product Name Latches
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2V ~ 5.5V
Low-level Output Current (Sink) 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74LCX373SJX - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
SN54LS279A Quadruple /S-/R Latches - 76018012A - Texas Instruments
Specs
Supply Voltage 5V; 5
Operating Current 7 mA
Propagation Delay 22 ns
View Details
3 suppliers
Latches - 74AVC16373DGG,512-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.2V ~ 3.6V
View Details
4 suppliers
High Impedance Dual Clocked Latch - 1668/E - Lansdale Semiconductor, Inc.
Specs
Supply Voltage 0 to -8 VDC
Propagation Delay 1 ns
Operating Temperature -65 to 125 C (-85 to 257 F)
View Details