Manufacturer: Texas Instruments
Win Source Part Number: 1253531-SN74AHC367N
Series: 74AHC
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-DIP (0.300", 7.62mm)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 8mA, 8mA
Operating Supply Voltage: 2 V ~ 5.5 V
Number of Elements: 2
Number of Bits per Element: 2, 4 (Hex)
Family Name: SN74AHC367
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-PDIP
Alternative Parts (Cross-Reference): TC74VHC367FN(F,M); TC74VHC367FN; TC74VHC367FN-ELP;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Malaysia, Mexico
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Buffer, Non-Inverting 2 Element 2, 4 (Hex) Bit per Element 3-State Output 16-PDIP
IC BUF NON-INVERT 5.5V 16DIP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 1253531-SN74AHC367N | 296-49868-ND | SN74AHC367N |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AHC367N | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 2 to 5.5 volts | 2 to 5.5 volts |