Texas Instruments Standard Linear and Logic No. Of Inputs Texas Instruments SN74AHC32D.

Description
No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:-; Logic IC Family:74AHC; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Output Current:8mA; Operating Temperature Min:-40°C; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
Description
No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:-; Logic IC Family:74AHC; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Output Current:8mA; Operating Temperature Min:-40°C; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
No. Of Inputs Texas Instruments - 15AC0405 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Inputs Texas Instruments
15AC0405
No. Of Inputs Texas Instruments 15AC0405
No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:-; Logic IC Family:74AHC; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Output Current:8mA; Operating Temperature Min:-40°C; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:-; Logic IC Family:74AHC; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Output Current:8mA; Operating Temperature Min:-40°C; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Gates
Product Number 15AC0405
Product Name No. Of Inputs Texas Instruments
Supply Voltage 5.5V
Inputs 2
Operating Current 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 1727-74AHCT3G04DC-Q100HTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
4 suppliers
Gates and Inverters - 5422DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers
Logic Gates - 2222714 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter Schmitt Trigger
Logic Family Inverter Schmitt Trigger
Inputs 1
View Details