IC, OCTAL BUS TRANSCEIVER, 74AHC245; Logic Device Type:Transceiver, Non Inverting; Logic Family / Base Number:74AHC245; Logic Case Style:TSSOP; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic IC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 26AJ9190 |
| Product Name | Ic, Octal Bus Transceiver, 74Ahc245; Logic Device Type Texas Instruments |