Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AHC245N SN74AHC245N

Description
Bus Transceiver, AHC/VHC/H/U/V Series, 8-Func, 8-Bit, True Output, CMOS, PDIP20
Request a Quote Datasheet
Description
Bus Transceiver, AHC/VHC/H/U/V Series, 8-Func, 8-Bit, True Output, CMOS, PDIP20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SN74AHC245N - Rochester Electronics
Newburyport, MA, United States
Bus Transceiver, AHC/VHC/H/U/V Series, 8-Func, 8-Bit, True Output, CMOS, PDIP20

Bus Transceiver, AHC/VHC/H/U/V Series, 8-Func, 8-Bit, True Output, CMOS, PDIP20

Supplier's Site Datasheet
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AHC245N - 1253510-SN74AHC245N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AHC245N
1253510-SN74AHC245N
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AHC245N 1253510-SN74AHC245N
Manufacturer: Texas Instruments Win Source Part Number: 1253510-SN74AHC245N Series: 74AHC Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C (TA) Package: 20-DIP (0.300", 7.62mm) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 8mA, 8mA Operating Supply Voltage: 2 V ~ 5.5 V Number of Elements: 1 Number of Bits per Element: 8 Family Name: SN74AHC245 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 20-PDIP Alternative Parts (Cross-Reference): 74VHC245N; 74VHC245N_NF40; 74VHC245N_Q; Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1253510-SN74AHC245N
Series: 74AHC
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 20-DIP (0.300", 7.62mm)
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 8mA, 8mA
Operating Supply Voltage: 2 V ~ 5.5 V
Number of Elements: 1
Number of Bits per Element: 8
Family Name: SN74AHC245
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-PDIP
Alternative Parts (Cross-Reference): 74VHC245N; 74VHC245N_NF40; 74VHC245N_Q;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74AHC245N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74AHC245N
Buffers, Drivers, Receivers, Transceivers SN74AHC245N
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-PDIP

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-PDIP

Buy Now

Technical Specifications

  Rochester Electronics Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number SN74AHC245N 1253510-SN74AHC245N SN74AHC245N
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AHC245N Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount 20-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3000 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details