NON INVERTING TRANSCEIVER, SOIC-20; Logic Family / Base Number:74AHC245; Logic Device Type:Transceiver, Non Inverting; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic IC Family:74AHC RoHS Compliant: Yes
IC, TRANSCEIVER, OCAL 3STATE, SMD; Logic Device Type:Transceiver, Non Inverting; Logic Family / Base Number:74AHC245; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic IC Family:74AHC; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 35K0772 |
| Product Name | Non Inverting Transceiver, Soic-20; Logic Family / Base Number Texas Instruments |