Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 1099230-SN74AHC244N
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 8mA, 8mA
Number of Elements: 2
Number of Bits per Element: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 20-PDIP
Supply Voltage - Operating: 2 V to 5.5 V
Alternative Parts (Cross-Reference): 74VHC244N; 5962-9678201QRA; 5962-9678201VRA;
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
IC BUF NON-INVERT 5.5V 20DIP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 296-4585-5-ND | 1099230-SN74AHC244N | SN74AHC244N |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AHC244N | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 2 to 5.5 volts | 2 to 5.5 volts |