The SN74AHC244MDWREP is an octal buffer/driver designed for enhancing the performance and density of 3-state memory-address drivers, clock drivers, and bus-oriented receivers and transmitters. It features two 4-bit buffers/line drivers with separate output-enable (OE) inputs, allowing data to pass from the A inputs to the Y outputs when OE is low, while placing the outputs in a high-impedance state when OE is high. This device operates within a supply voltage range of 2 V to 5.5 V and is capable of functioning in an extended temperature range from -55°C to 125°C. The SN74AHC244MDWREP exhibits robust latch-up performance exceeding 250 mA and provides ESD protection exceeding 1500 V per MIL-STD-833. The package type is 20-SOIC, and it is suitable for surface mount applications. It is compliant with halogen-free standards and has a medium popularity rating in the market.
Manufacturer: Texas Instruments
Win Source Part Number: 794899-SN74AHC244MDW
Series: 74AHC
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 8mA, 8mA
Operating Supply Voltage: 2 V ~ 5.5 V
Number of Elements: 2
Number of Bits per Element: 4
Family Name: SN74AHC244
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): MC74VHC244DWR2; 74VHC244M; 74VHC244MTR; MC74VHC244DW;
Introduction Date: December 16, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SOIC
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers |
| Product Number | 794899-SN74AHC244MDWREP | 296-22268-2-ND |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AHC244MDWREP | Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 2 to 5.5 volts | 2 to 5.5 volts |