IC, SM, LOGIC, 74AHC, BUFFER; Logic Family / Base Number:74AHC244; Logic Device Type:Buffer, Non Inverting; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic IC Family:74AHC; Logic IC RoHS Compliant: Yes
Buffers & Line Drivers Tri-State Octal
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 28AH4997 | SN74AHC244DW |
| Product Name | Ic, Sm, Logic, 74Ahc, Buffer; Logic Family / Base Number Texas Instruments | Buffers & Line Drivers |