Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-SO
Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-SO
Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-SO
Manufacturer: Texas Instruments
Win Source Part Number: 137656-SN74AHC240NSR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Inverting
Output Type: Push-Pull
Current - Output High, Low: 8mA, 8mA
Number of Elements: 2
Number of Bits per Element: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-SO
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Buffers & Line Drivers Octal Buffer/Driver With 3-State Outputs
IC BUFFER INVERT 5.5V 20SO
| DigiKey | Win Source Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 296-32238-2-ND | 137656-SN74AHC240NSR | 815-SN74AHC240NSR | SN74AHC240NSR |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AHC240NSR | Buffers & Line Drivers Octal Buffer/Driver With 3-State Outputs | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 2 to 5.5 volts | 2 to 5.5 volts | 3.3 volts |