Inverter IC 1 Channel SC-70-5
Inverter IC 1 Channel SC-70-5
Manufacturer: Texas Instruments
Win Source Part Number: 794898-SN74AHC1GU04D
Series: 74AHC
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 5-TSSOP, SC-70-5, SOT-353
Number of Circuits: 1
Mounting: SMD
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 8mA, 8mA
Operating Supply Voltage: 2 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 7ns @ 5V, 50pF
Logic Level - Low: 0.3 V ~ 1.1 V
Logic Level - High: 1.7 V ~ 4.4 V
Family Name: SN74AHC1GU04
Categories: Integrated Circuits (ICs)
Manufacturer Package: SC-70-5
Maximum Quiescent Current: 1μA
Alternative Parts (Cross-Reference): MC74VHC1GU04DFTG; MC74VHC1GU04DFT2; NLVVHC1GU04DFT2; MC74VHC1GU04DFT1;
Introduction Date: February 01, 2010
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
1-Input CMOS Inverter IC, 5V, SC-70, -40 to 125C Product overview: SN74AHC1GU04DCKT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC1GU04DCKT
Inverter IC 1 Channel SC-70-5
IC INVERTER 1CH 1-INP SC70-5
LOGIC, SNGL INVERTER GATE, 5SC70; Logic Family / Base Number:74AHC1G04; Logic Type:Inverter; Output Current:8mA; No. of Inputs:1; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:SC-70; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes
IC INVERTER 1CH 1-INP SC70-5
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 296-32237-1-ND | 794898-SN74AHC1GU04DCKT | 705-SN74AHC1GU04DCKT | SN74AHC1GU04DCKT | SN74AHC1GU04DCKT | 26AJ9167 | SN74AHC1GU04DCKT |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - SN74AHC1GU04DCKT | 5V Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic, Sngl Inverter Gate, 5Sc70; Logic Family / Base Number Texas Instruments | Logic - Gates and Inverters |
| Gate Type | NOT | NOT; Inverter | NOT; Inverter | NOT; Inverter | NOT | NOT; Inverter | NOT |
| Supply Voltage | 2V ~ 5.5V | 2 V ~ 5.5 V | 5.5V | 2V ~ 5.5V | 5.5V | 1.7V ~ 4.4V (Low), 0.3V ~ 1.1V (High) | |
| Inputs | 1 | 1 | 1 | 1 | 1 | ||
| Propagation Delay | 7 ns | 7 ns | 7 ns | ||||
| Low Level Output Current (Sink) | 8 mA | 8 mA | 8 mA |