Texas Instruments High-Performance Analog Gates and Inverters SN74AHC1GU04DBVT

Description
Inverter IC 1 Channel SOT-23-5
Request a Quote Datasheet
Description
Inverter IC 1 Channel SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 296-32236-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-32236-1-ND
Gates and Inverters 296-32236-1-ND
Inverter IC 1 Channel SOT-23-5

Inverter IC 1 Channel SOT-23-5

Buy Now Datasheet
Gates and Inverters - 296-32236-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-32236-2-ND
Gates and Inverters 296-32236-2-ND
Inverter IC 1 Channel SOT-23-5

Inverter IC 1 Channel SOT-23-5

Buy Now Datasheet
Singapore, Singapore
5.5V SOT-23 Logic IC
705-SN74AHC1GU04DBVT
5.5V SOT-23 Logic IC 705-SN74AHC1GU04DBVT
1-Bit CMOS Inverter IC, SOT-23-5, 5.5V Product overview: SN74AHC1GU04DBVT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC1GU04DBVT can be used for catalog matching and distributor lookup.

1-Bit CMOS Inverter IC, SOT-23-5, 5.5V Product overview: SN74AHC1GU04DBVT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC1GU04DBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74AHC1GU04DBVT - 1099224-SN74AHC1GU04DBVT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AHC1GU04DBVT
1099224-SN74AHC1GU04DBVT
Logic - Logic - Gates and Inverters - SN74AHC1GU04DBVT 1099224-SN74AHC1GU04DBVT
Manufacturer: Texas Instruments Win Source Part Number: 1099224-SN74AHC1GU04 DBVT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.3 V to 1.1 V Logic Level - High: 1.7 V to 4.4 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Dimension: SC-74A, SOT-753 Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1099224-SN74AHC1GU04DBVT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.3 V to 1.1 V
Logic Level - High: 1.7 V to 4.4 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Dimension: SC-74A, SOT-753
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AHC1GU04DBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AHC1GU04DBVT
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AHC1GU04DBVT
IC INVERTER 1CH 1-INP SOT23-5

IC INVERTER 1CH 1-INP SOT23-5

Supplier's Site
Gates and Inverters - SN74AHC1GU04DBVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AHC1GU04DBVT
Gates and Inverters SN74AHC1GU04DBVT
Inverter IC 1 Channel SOT-23-5

Inverter IC 1 Channel SOT-23-5

Buy Now
Logic - Gates and Inverters - SN74AHC1GU04DBVT - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AHC1GU04DBVT
Logic - Gates and Inverters SN74AHC1GU04DBVT
IC INVERTER 1CH 1-INP SOT23-5

IC INVERTER 1CH 1-INP SOT23-5

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 296-32236-1-ND 705-SN74AHC1GU04DBVT 1099224-SN74AHC1GU04DBVT SN74AHC1GU04DBVT SN74AHC1GU04DBVT SN74AHC1GU04DBVT
Product Name Gates and Inverters 5.5V SOT-23 Logic IC Logic - Logic - Gates and Inverters - SN74AHC1GU04DBVT Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters
Gate Type NOT NOT; Inverter NOT; Inverter NOT NOT; Inverter NOT
Supply Voltage 2V ~ 5.5V 5.5V 2 V ~ 5.5 V 2V ~ 5.5V 1.7V ~ 4.4V (Low), 0.3V ~ 1.1V (High)
Inputs 1 1 1 1
Propagation Delay 7 ns 7 ns 7 ns
Low Level Output Current (Sink) 8 mA 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54LS183J - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
2 suppliers
Gates and Inverters - Multi-Function, Configurable - 5404FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
5-Channel 100MHz Transceiver - MYXAF54RHC806/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Quad 2-input NAND gate - 74ABT00D,118 - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
Operating Temperature 85 C (185 F)
View Details
8 suppliers