Manufacturer: Texas Instruments
Win Source Part Number: 029743-SN74AHC1GU04D
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.3 V to 1.1 V
Logic Level - High: 1.7 V to 4.4 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Dimension: SC-74A, SOT-753
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Inverter IC 1 Channel SOT-23-5
Inverter IC 1 Channel SOT-23-5
Inverter IC 1 Channel SOT-23-5
Inverter 1-Element, SN74AHC1GU04DBVR
Inverter 1-Element, SN74AHC1GU04DBVR
Inverter 1-Element, SN74AHC1GU04DBVR
CMOS Inverter 1-Gate SOT-23 5.5V 8mA 12ns T/R Product overview: SN74AHC1GU04DBVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 8mA, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, 8mA, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC1GU04DBVR
IC INVERTER 1CH 1-INP SOT23-5
Inverter IC 1 Channel SOT-23-5
IC, INVERTER GATE, SINGLE, SMD; Logic Family / Base Number:74AHC1G04; Logic Type:Inverter; Output Current:8mA; No. of Inputs:1; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:SOT-23; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes
IC INVERTER 1CH 1-INP SOT23-5
| Win Source Electronics | DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 029743-SN74AHC1GU04DBVR | 296-1095-6-ND | 2528707 | 705-SN74AHC1GU04DBVR | SN74AHC1GU04DBVR | SN74AHC1GU04DBVR | 33AH4799 | SN74AHC1GU04DBVR |
| Product Name | Logic - Logic - Gates and Inverters - SN74AHC1GU04DBVR | Gates and Inverters | Inverters ICs | 5.5V 8mA SOT-23 Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Ic, Inverter Gate, Single, Smd; Logic Family / Base Number Texas Instruments | Logic - Gates and Inverters |
| Gate Type | NOT; Inverter | NOT | NOT; Inverter | NOT; Inverter | NOT | NOT; Inverter | NOT; Inverter | NOT |
| Supply Voltage | 2 V ~ 5.5 V | 2V ~ 5.5V | 5.5V | 2V ~ 5.5V | 5.5V | 1.7V ~ 4.4V (Low), 0.3V ~ 1.1V (High) | ||
| Inputs | 1 | 1 | 1 | 1 | 1 | |||
| Propagation Delay | 7 ns | 7 ns | 12 ns | |||||
| Low Level Output Current (Sink) | 8 mA | 8 mA | 8 mA |