Single 2-Input Positive-OR Gate 5-SC70 -40 to 85 Product overview: SN74AHC1G32DCK3 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC1G32DCK3 can be used for catalog matching and distributor lookup.
OR Gate IC 1 Channel SC-70-5
OR Gate IC 1 Channel SC-70-5
OR Gate IC 1 Channel SC-70-5
OR Gate IC 1 Channel SC-70-5
IC GATE OR 1CH 2-INP SC70-5
IC GATE OR 1CH 2-INP SC70-5
Logic Gates Single 2-Input Positive-OR Gate 5-SC70 -40 to 85
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-SN74AHC1G32DCK3 | 296-SN74AHC1G32DCK3CT-ND | SN74AHC1G32DCK3 | SN74AHC1G32DCK3 | SN74AHC1G32DCK3 | SN74AHC1G32DCK3 |
| Product Name | Logic IC | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Logic Gates |
| Gate Type | OR GATE | OR | OR; OR Gate | OR | NOT; OR | |
| Inputs | 2 | 2 | 2 | |||
| Propagation Delay | 7.5 ns | 7.5 ns | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Supply Voltage | 2V ~ 5.5V | 2V ~ 5.5V | 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High) |