Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output SOT-5
Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output SOT-5
Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output SOT-5
Manufacturer: Texas Instruments
Win Source Part Number: 896424-SN74AHC1G126D
Series: 74AHC
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output SOT-5
Package: SOT-553
Package: Reel - TR
Mounting: Surface Mount
Family Name: 74AHC1G126
Categories: Integrated Circuits (ICs)
Case / Package: SOT-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-19377-6, -SN74AHC1G126DRLR-ND
IC BUFFER NON-INVERT 5.5V SOT5
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 296-19377-1-ND | 896424-SN74AHC1G126DRLR | SN74AHC1G126DRLR |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AHC1G126DRLR | Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 2 to 5.5 volts |